H800-10UDG -- V GROOVED WHEEL CASTER
Payson Casters, Inc.
V Grooved Wheel Caster
H800-10UDG
Suppliers
V Grooved Wheel Caster
H800-10UDG
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H800-10UDG |
|
Product Name
|
V Grooved Wheel Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Metal; V-grooved
|
|
Maximum Load
|
10000 lbs (4535 kg)
|
|
Wheel Diameter
|
10 inch (254 mm)
|
|
Wheel Width
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
441 lbs (200 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Plastic
Features
Brake (optional feature)
View Details
Maximum Load
882 lbs (400 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.97 inch (50 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details