H761-4OX -- GENERAL DUTY CASTER
Payson Casters, Inc.
General Duty Caster
H761-4OX
Suppliers
General Duty Caster
H761-4OX
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H761-4OX |
|
Product Name
|
General Duty Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Rubber/Plastic
|
|
Maximum Load
|
200 lbs (90.7 kg)
|
|
Wheel Diameter
|
4 inch (102 mm)
|
|
Wheel Width
|
1.5 inch (38.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
U-Shaped Roller
Features
Threaded Stem
Wheel Width
1.88 inch (47.62 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Solid Rubber
Features
Brake (optional feature)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
441 lbs (200 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details