H761-3PS -- GENERAL DUTY CASTER
Payson Casters, Inc.
General Duty Caster
H761-3PS
Suppliers
General Duty Caster
H761-3PS
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H761-3PS |
|
Product Name
|
General Duty Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Metal
|
|
Maximum Load
|
210 lbs (95.24 kg)
|
|
Wheel Diameter
|
3 inch (76.2 mm)
|
|
Wheel Width
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Features
Threaded Stem
Maximum Load
359 lbs (163 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Metal
Features
Brake (optional feature)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Wheel Diameter
1.97 inch (50 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details