H761-3OH -- GENERAL DUTY CASTER
Payson Casters, Inc.
General Duty Caster
H761-3OH
Suppliers
General Duty Caster
H761-3OH
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H761-3OH |
|
Product Name
|
General Duty Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Solid Rubber
|
|
Maximum Load
|
210 lbs (95.24 kg)
|
|
Wheel Diameter
|
3 inch (76.2 mm)
|
|
Wheel Width
|
1.38 inch (34.92 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
U-Shaped Roller
Features
Threaded Stem
Wheel Width
1.88 inch (47.62 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Maximum Load
331 lbs (150 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.26 inch (32 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details