H761-2PS -- GENERAL DUTY CASTER
Payson Casters, Inc.
General Duty Caster
H761-2PS
Suppliers
General Duty Caster
H761-2PS
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H761-2PS |
|
Product Name
|
General Duty Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Metal
|
|
Maximum Load
|
100 lbs (45.35 kg)
|
|
Wheel Diameter
|
2 inch (50.8 mm)
|
|
Wheel Width
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
U-Shaped Roller
Features
Threaded Stem
Wheel Width
4.38 inch (111 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
165 lbs (75 kg)
Wheel Diameter
7.87 inch (200 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details