H760-4USG -- V GROOVED WHEEL CASTER
Payson Casters, Inc.
V Grooved Wheel Caster
H760-4USG
Suppliers
V Grooved Wheel Caster
H760-4USG
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H760-4USG |
|
Product Name
|
V Grooved Wheel Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Metal; V-grooved
|
|
Maximum Load
|
425 lbs (193 kg)
|
|
Wheel Diameter
|
4 inch (102 mm)
|
|
Wheel Width
|
1.5 inch (38.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Features
Threaded Stem
Maximum Load
900 lbs (408 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Wheel Type
Plastic; Polyamide
Maximum Load
551 lbs (250 kg)
Wheel Diameter
5.91 inch (150 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details