H760-21/2OX -- GENERAL DUTY CASTER
Payson Casters, Inc.
General Duty Caster
H760-21/2OX
Suppliers
General Duty Caster
H760-21/2OX
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H760-21/2OX |
|
Product Name
|
General Duty Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Rubber/Plastic
|
|
Maximum Load
|
110 lbs (49.89 kg)
|
|
Wheel Diameter
|
2.5 inch (63.5 mm)
|
|
Wheel Width
|
1.38 inch (34.92 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
Single Wheel
Features
Threaded Stem
Maximum Load
719 lbs (326 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Solid Rubber
Features
Brake (optional feature)
View Details