H501-8UDG -- V GROOVED WHEEL CASTER
Payson Casters, Inc.
V Grooved Wheel Caster
H501-8UDG
Suppliers
V Grooved Wheel Caster
H501-8UDG
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H501-8UDG |
|
Product Name
|
V Grooved Wheel Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Metal; V-grooved
|
|
Maximum Load
|
3000 lbs (1361 kg)
|
|
Wheel Diameter
|
8 inch (203 mm)
|
|
Wheel Width
|
2.5 inch (63.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
132 lbs (60 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Wheel Type
Pur
Maximum Load
2205 lbs (1000 kg)
Wheel Diameter
7.87 inch (200 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details