H301-6USG -- V GROOVED WHEEL CASTER
Payson Casters, Inc.
V Grooved Wheel Caster
H301-6USG
Suppliers
V Grooved Wheel Caster
H301-6USG
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H301-6USG |
|
Product Name
|
V Grooved Wheel Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Metal; V-grooved
|
|
Maximum Load
|
2000 lbs (907 kg)
|
|
Wheel Diameter
|
6 inch (152 mm)
|
|
Wheel Width
|
2.5 inch (63.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Features
Threaded Stem
Maximum Load
220 lbs (100 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Maximum Load
551 lbs (250 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.38 inch (35 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details