H301-4UT-DW -- HEAVY DUTY DUAL WHEEL CASTER
Payson Casters, Inc.
Heavy Duty Dual Wheel Caster
H301-4UT-DW
Suppliers
Heavy Duty Dual Wheel Caster
H301-4UT-DW
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H301-4UT-DW |
|
Product Name
|
Heavy Duty Dual Wheel Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Poly/Plastic
|
|
Features
|
Half Round Tread; Twin Wheel
|
|
Maximum Load
|
1300 lbs (590 kg)
|
|
Wheel Diameter
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
Single Wheel
Maximum Load
1349 lbs (612 kg)
Wheel Width
3.94 inch (100 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Rubber/Metal
Features
Brake (optional feature)
View Details