H300-4UP-DW -- HEAVY DUTY DUAL WHEEL CASTER
Payson Casters, Inc.
Heavy Duty Dual Wheel Caster
H300-4UP-DW
Suppliers
Heavy Duty Dual Wheel Caster
H300-4UP-DW
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H300-4UP-DW |
|
Product Name
|
Heavy Duty Dual Wheel Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Rubber/Metal
|
|
Features
|
Half Round Tread; Twin Wheel
|
|
Maximum Load
|
650 lbs (295 kg)
|
|
Wheel Diameter
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Maximum Load
1125 lbs (510 kg)
Wheel Width
3.94 inch (100 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Wheel Type
Pur
Maximum Load
1544 lbs (700 kg)
Wheel Diameter
3.23 inch (82 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details