H201-6UT -- SUPER LOCK BRAKE CASTER
Payson Casters, Inc.
Super Lock Brake Caster
H201-6UT
Suppliers
Super Lock Brake Caster
H201-6UT
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H201-6UT |
|
Product Name
|
Super Lock Brake Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Poly/Plastic
|
|
Maximum Load
|
820 lbs (372 kg)
|
|
Wheel Diameter
|
6 inch (152 mm)
|
|
Wheel Width
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Metal
Features
Brake (optional feature)
View Details
Wheel Type
V-grooved; V-Shaped Roller
Features
Threaded Stem
Wheel Width
3 inch (76.2 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details