H201-5UT -- SUPER LOCK BRAKE CASTER
Payson Casters, Inc.
Super Lock Brake Caster
H201-5UT
Suppliers
Super Lock Brake Caster
H201-5UT
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H201-5UT |
|
Product Name
|
Super Lock Brake Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Poly/Plastic
|
|
Maximum Load
|
700 lbs (317 kg)
|
|
Wheel Diameter
|
5 inch (127 mm)
|
|
Wheel Width
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
265 lbs (120 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Thermoplastic on Polypropylene Wheel
Features
Brake (optional feature)
View Details
Maximum Load
287 lbs (130 kg)
Wheel Diameter
3.15 inch (80 mm)
Wheel Width
1.26 inch (32 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details