H200-8UT -- SUPER LOCK BRAKE CASTER
Payson Casters, Inc.
Super Lock Brake Caster
H200-8UT
Suppliers
Super Lock Brake Caster
H200-8UT
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H200-8UT |
|
Product Name
|
Super Lock Brake Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Poly/Plastic
|
|
Maximum Load
|
1000 lbs (454 kg)
|
|
Wheel Diameter
|
8 inch (203 mm)
|
|
Wheel Width
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
Single Wheel
Features
Threaded Stem
Maximum Load
359 lbs (163 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Metal
Features
Brake (optional feature)
View Details