H200-8UN -- SUPER LOCK BRAKE CASTER
Payson Casters, Inc.
Super Lock Brake Caster
H200-8UN
Suppliers
Super Lock Brake Caster
H200-8UN
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H200-8UN |
|
Product Name
|
Super Lock Brake Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Rubber/Plastic
|
|
Maximum Load
|
450 lbs (204 kg)
|
|
Wheel Diameter
|
8 inch (203 mm)
|
|
Wheel Width
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Brake; Threaded Stem
Maximum Load
88.2 lbs (40 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Thermoplastic on Polypropylene Wheel
Features
Brake (optional feature)
View Details
Wheel Type
Pur
Features
Twin Wheel
Maximum Load
1323 lbs (600 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details