H200-6UM -- SUPER LOCK BRAKE CASTER
Payson Casters, Inc.
Super Lock Brake Caster
H200-6UM
Suppliers
Super Lock Brake Caster
H200-6UM
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H200-6UM |
|
Product Name
|
Super Lock Brake Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Phenolic
|
|
Maximum Load
|
820 lbs (372 kg)
|
|
Wheel Diameter
|
6 inch (152 mm)
|
|
Wheel Width
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
132 lbs (60 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Rubber/Metal
Features
Brake (optional feature)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
44.1 lbs (20 kg)
Wheel Diameter
1.97 inch (50 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details