H191-8US -- MEDIUM HEAVY DUTY CASTER
Payson Casters, Inc.
Medium Heavy Duty Caster
H191-8US
Suppliers
Medium Heavy Duty Caster
H191-8US
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H191-8US |
|
Product Name
|
Medium Heavy Duty Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Metal
|
|
Maximum Load
|
1050 lbs (476 kg)
|
|
Wheel Diameter
|
8 inch (203 mm)
|
|
Wheel Width
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Plastic
Features
Brake (optional feature)
View Details
Wheel Type
Single Wheel
Features
Threaded Stem
Maximum Load
900 lbs (408 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details