H191-6UP -- MEDIUM HEAVY DUTY CASTER
Payson Casters, Inc.
Medium Heavy Duty Caster
H191-6UP
Suppliers
Medium Heavy Duty Caster
H191-6UP
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H191-6UP |
|
Product Name
|
Medium Heavy Duty Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Rubber/Metal
|
|
Maximum Load
|
410 lbs (186 kg)
|
|
Wheel Diameter
|
6 inch (152 mm)
|
|
Wheel Width
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Maximum Load
1125 lbs (510 kg)
Wheel Width
3.94 inch (100 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Solid Rubber
Features
Brake (optional feature)
View Details
Maximum Load
662 lbs (300 kg)
Wheel Diameter
7.87 inch (200 mm)
Wheel Width
1.97 inch (50 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details