H191-4US -- MEDIUM HEAVY DUTY CASTER
Payson Casters, Inc.
Medium Heavy Duty Caster
H191-4US
Suppliers
Medium Heavy Duty Caster
H191-4US
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H191-4US |
|
Product Name
|
Medium Heavy Duty Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Metal
|
|
Maximum Load
|
550 lbs (249 kg)
|
|
Wheel Diameter
|
4 inch (102 mm)
|
|
Wheel Width
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
441 lbs (200 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Maximum Load
441 lbs (200 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.5 inch (38 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details