H191-4UM -- MEDIUM HEAVY DUTY CASTER
Payson Casters, Inc.
Medium Heavy Duty Caster
H191-4UM
Suppliers
Medium Heavy Duty Caster
H191-4UM
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H191-4UM |
|
Product Name
|
Medium Heavy Duty Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Phenolic
|
|
Maximum Load
|
500 lbs (227 kg)
|
|
Wheel Diameter
|
4 inch (102 mm)
|
|
Wheel Width
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
U-Shaped Roller
Features
Threaded Stem
Wheel Width
4.38 inch (111 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Maximum Load
265 lbs (120 kg)
Wheel Diameter
3.15 inch (80 mm)
Wheel Width
1.18 inch (30 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details