RS Components, Ltd. Castor Wheels 149301

Description
Zinc swivel nylon wheel plain bore
Request a Quote
Description
Zinc swivel nylon wheel plain bore
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149301
Castor Wheels 149301
Zinc swivel nylon wheel plain bore

Zinc swivel nylon wheel plain bore

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149301
Product Name Castor Wheels
Maximum Load 441 lbs (200 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 1718316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 397 lbs (180 kg)
View Details
Castor Wheels - 2478225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 3087 lbs (1400 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Castor Wheels - 283593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 2.36 inch (60 mm)
Wheel Width 0.6693 inch (17 mm)
View Details