H071-5UT -- MEDIUM DUTY CASTER
Payson Casters, Inc.
Medium Duty Caster
H071-5UT
Suppliers
Medium Duty Caster
H071-5UT
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H071-5UT |
|
Product Name
|
Medium Duty Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Poly/Plastic
|
|
Maximum Load
|
500 lbs (227 kg)
|
|
Wheel Diameter
|
5 inch (127 mm)
|
|
Wheel Width
|
1.5 inch (38.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
L-Shaped Roller
Features
Threaded Stem
Wheel Width
5.94 inch (151 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Plastic
Features
Brake (optional feature)
View Details
Wheel Type
Plastic; Polychoc
Features
Brake
Maximum Load
198 lbs (90 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details