H071-5UM -- MEDIUM DUTY CASTER
Payson Casters, Inc.
Medium Duty Caster
H071-5UM
Suppliers
Medium Duty Caster
H071-5UM
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H071-5UM |
|
Product Name
|
Medium Duty Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Phenolic
|
|
Maximum Load
|
500 lbs (227 kg)
|
|
Wheel Diameter
|
5 inch (127 mm)
|
|
Wheel Width
|
1.5 inch (38.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
265 lbs (120 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details