H071-5UK -- MEDIUM DUTY CASTER
Payson Casters, Inc.
Medium Duty Caster
H071-5UK
Suppliers
Medium Duty Caster
H071-5UK
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H071-5UK |
|
Product Name
|
Medium Duty Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Solid Poly
|
|
Maximum Load
|
350 lbs (159 kg)
|
|
Wheel Diameter
|
5 inch (127 mm)
|
|
Wheel Width
|
1.5 inch (38.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Features
Threaded Stem
Maximum Load
220 lbs (100 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Wheel Type
Plastic; Thermoplastic
Features
Brake
Wheel Diameter
1.97 inch (50 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details