H071-4UT -- MEDIUM DUTY CASTER
Payson Casters, Inc.
Medium Duty Caster
H071-4UT
Suppliers
Medium Duty Caster
H071-4UT
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H071-4UT |
|
Product Name
|
Medium Duty Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Poly/Plastic
|
|
Maximum Load
|
400 lbs (181 kg)
|
|
Wheel Diameter
|
4 inch (102 mm)
|
|
Wheel Width
|
1.5 inch (38.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Features
Threaded Stem
Maximum Load
1799 lbs (816 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Thermoplastic on Polypropylene Wheel
Features
Brake (optional feature)
View Details
Caster Type
Stem Caster
Wheel Type
Plastic; Nylon
Features
Brake
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details