H071-4USG -- V GROOVED WHEEL CASTER
Payson Casters, Inc.
V Grooved Wheel Caster
H071-4USG
Suppliers
V Grooved Wheel Caster
H071-4USG
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H071-4USG |
|
Product Name
|
V Grooved Wheel Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Metal; V-grooved
|
|
Maximum Load
|
800 lbs (363 kg)
|
|
Wheel Diameter
|
4 inch (102 mm)
|
|
Wheel Width
|
1.5 inch (38.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
331 lbs (150 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Thermoplastic on Polypropylene Wheel
Features
Brake (optional feature)
View Details
Wheel Type
Pp
Maximum Load
441 lbs (200 kg)
Wheel Diameter
2.48 inch (63 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details