H070-5UM -- MEDIUM DUTY CASTER
Payson Casters, Inc.
Medium Duty Caster
H070-5UM
Suppliers
Medium Duty Caster
H070-5UM
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H070-5UM |
|
Product Name
|
Medium Duty Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Phenolic
|
|
Maximum Load
|
500 lbs (227 kg)
|
|
Wheel Diameter
|
5 inch (127 mm)
|
|
Wheel Width
|
1.5 inch (38.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
V-grooved; V-Shaped Roller
Features
Threaded Stem
Wheel Width
1.88 inch (47.62 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Plastic
Features
Brake (optional feature)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
132 lbs (60 kg)
Wheel Diameter
3.94 inch (100 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details