H070-5OH -- MEDIUM DUTY CASTER
Payson Casters, Inc.
Medium Duty Caster
H070-5OH
Suppliers
Medium Duty Caster
H070-5OH
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H070-5OH |
|
Product Name
|
Medium Duty Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Solid Rubber
|
|
Maximum Load
|
350 lbs (159 kg)
|
|
Wheel Diameter
|
5 inch (127 mm)
|
|
Wheel Width
|
1.5 inch (38.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
265 lbs (120 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Rubber/Metal
Features
Brake (optional feature)
View Details
Maximum Load
88.2 lbs (40 kg)
Wheel Diameter
1.97 inch (50 mm)
Wheel Width
0.9055 inch (23 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details