H051-6BR -- SUPER LOCK BRAKE CASTER
Payson Casters, Inc.
Super Lock Brake Caster
H051-6BR
Suppliers
Super Lock Brake Caster
H051-6BR
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H051-6BR |
|
Product Name
|
Super Lock Brake Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Poly/Plastic
|
|
Maximum Load
|
320 lbs (145 kg)
|
|
Wheel Diameter
|
6 inch (152 mm)
|
|
Wheel Width
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Flat-Shaped Roller
Features
Threaded Stem
Wheel Width
2 inch (50.8 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Rubber/Metal
Features
Brake (optional feature)
View Details
Maximum Load
132 lbs (60 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
0.9449 inch (24 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details