H051-50X -- LIGHT MEDIUM CASTER
Payson Casters, Inc.
Light Medium Caster
H051-50X
Suppliers
Light Medium Caster
H051-50X
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H051-50X |
|
Product Name
|
Light Medium Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Solid Rubber
|
|
Maximum Load
|
190 lbs (86.17 kg)
|
|
Wheel Diameter
|
5 inch (127 mm)
|
|
Wheel Width
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Thermoplastic on Polypropylene Wheel
Features
Brake (optional feature)
View Details
Wheel Type
Single Wheel
Features
Threaded Stem
Maximum Load
900 lbs (408 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details