H051-4BR -- LIGHT MEDIUM CASTER
Payson Casters, Inc.
Light Medium Caster
H051-4BR
Suppliers
Light Medium Caster
H051-4BR
Super Lock Brake Caster
H051-4BR
Technical Specifications
|
Product Category
|
Casters |
Casters |
|
Product Number
|
H051-4BR |
H051-4BR |
|
Product Name
|
Light Medium Caster |
Super Lock Brake Caster |
|
Caster Type
|
Rigid Plate Caster
|
Rigid Plate Caster
|
|
Wheel Type
|
Poly/Plastic
|
Poly/Plastic
|
|
Maximum Load
|
200 lbs (90.7 kg)
|
240 lbs (109 kg)
|
|
Wheel Diameter
|
4 inch (102 mm)
|
4 inch (102 mm)
|
|
Wheel Width
|
1.12 inch (28.57 mm)
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Maximum Load
1349 lbs (612 kg)
Wheel Width
3.94 inch (100 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Solid Rubber
Features
Brake (optional feature)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
220 lbs (100 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details