H051-31/2BR -- LIGHT MEDIUM CASTER
Payson Casters, Inc.
Light Medium Caster
H051-31/2BR
Suppliers
Light Medium Caster
H051-31/2BR
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H051-31/2BR |
|
Product Name
|
Light Medium Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Poly/Plastic
|
|
Maximum Load
|
200 lbs (90.7 kg)
|
|
Wheel Diameter
|
3.5 inch (88.9 mm)
|
|
Wheel Width
|
1.12 inch (28.57 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
V-grooved; V-Shaped Roller
Features
Threaded Stem
Wheel Width
2.12 inch (53.97 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Plastic
Features
Brake (optional feature)
View Details
Maximum Load
331 lbs (150 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.42 inch (36 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details