H050-5UM -- SUPER LOCK BRAKE CASTER
Payson Casters, Inc.
Super Lock Brake Caster
H050-5UM
Suppliers
Super Lock Brake Caster
H050-5UM
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H050-5UM |
|
Product Name
|
Super Lock Brake Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Phenolic
|
|
Maximum Load
|
325 lbs (147 kg)
|
|
Wheel Diameter
|
5 inch (127 mm)
|
|
Wheel Width
|
1.38 inch (34.92 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
88.2 lbs (40 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Rubber/Metal
Features
Brake (optional feature)
View Details
Wheel Type
Pp
Maximum Load
1433 lbs (650 kg)
Wheel Diameter
3.23 inch (82 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details