H050-5BR -- LIGHT MEDIUM CASTER
Payson Casters, Inc.
Light Medium Caster
H050-5BR
Suppliers
Light Medium Caster
H050-5BR
Super Lock Brake Caster
H050-5BR
Technical Specifications
|
Product Category
|
Casters |
Casters |
|
Product Number
|
H050-5BR |
H050-5BR |
|
Product Name
|
Light Medium Caster |
Super Lock Brake Caster |
|
Caster Type
|
Swivel Plate Caster
|
Swivel Plate Caster
|
|
Wheel Type
|
Poly/Plastic
|
Poly/Plastic
|
|
Maximum Load
|
200 lbs (90.7 kg)
|
240 lbs (109 kg)
|
|
Wheel Diameter
|
5 inch (127 mm)
|
5 inch (127 mm)
|
|
Wheel Width
|
1.12 inch (28.57 mm)
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
220 lbs (100 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Rubber/Metal
Features
Brake (optional feature)
View Details
Wheel Type
Rubber/Plastic; Rubber
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
0.9449 inch (24 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details