H050-50X -- LIGHT MEDIUM CASTER
Payson Casters, Inc.
Light Medium Caster
H050-50X
Suppliers
Light Medium Caster
H050-50X
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H050-50X |
|
Product Name
|
Light Medium Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Solid Rubber
|
|
Maximum Load
|
190 lbs (86.17 kg)
|
|
Wheel Diameter
|
5 inch (127 mm)
|
|
Wheel Width
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Maximum Load
1125 lbs (510 kg)
Wheel Width
3.94 inch (100 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Maximum Load
441 lbs (200 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.22 inch (31 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details