H050-4BR -- LIGHT MEDIUM CASTER
Payson Casters, Inc.
Light Medium Caster
H050-4BR
Suppliers
Light Medium Caster
H050-4BR
Super Lock Brake Caster
H050-4BR
Technical Specifications
|
Product Category
|
Casters |
Casters |
|
Product Number
|
H050-4BR |
H050-4BR |
|
Product Name
|
Light Medium Caster |
Super Lock Brake Caster |
|
Caster Type
|
Swivel Plate Caster
|
Swivel Plate Caster
|
|
Wheel Type
|
Poly/Plastic
|
Poly/Plastic
|
|
Maximum Load
|
200 lbs (90.7 kg)
|
240 lbs (109 kg)
|
|
Wheel Diameter
|
4 inch (102 mm)
|
4 inch (102 mm)
|
|
Wheel Width
|
1.12 inch (28.57 mm)
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Rubber/Metal
Features
Brake (optional feature)
View Details
Wheel Type
Single Wheel
Features
Threaded Stem
Maximum Load
176 lbs (80 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details