H050-40X -- LIGHT MEDIUM CASTER
Payson Casters, Inc.
Light Medium Caster
H050-40X
Suppliers
Light Medium Caster
H050-40X
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H050-40X |
|
Product Name
|
Light Medium Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Solid Rubber
|
|
Maximum Load
|
165 lbs (74.83 kg)
|
|
Wheel Diameter
|
4 inch (102 mm)
|
|
Wheel Width
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
U-Shaped Roller
Features
Threaded Stem
Wheel Width
7.88 inch (200 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Metal
Features
Brake (optional feature)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
441 lbs (200 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details