H050-30H -- LIGHT MEDIUM CASTER
Payson Casters, Inc.
Light Medium Caster
H050-30H
Suppliers
Light Medium Caster
H050-30H
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H050-30H |
|
Product Name
|
Light Medium Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Solid Rubber
|
|
Maximum Load
|
210 lbs (95.24 kg)
|
|
Wheel Diameter
|
3 inch (76.2 mm)
|
|
Wheel Width
|
1.38 inch (34.92 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Flat Shaped Roller
Features
Threaded Stem
Wheel Width
1.88 inch (47.62 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Solid Rubber
Features
Brake (optional feature)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
276 lbs (125 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details