H021-50H -- LIGHT-DUTY CASTER
Payson Casters, Inc.
Light-Duty Caster
H021-50H
Suppliers
Light-Duty Caster
H021-50H
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H021-50H |
|
Product Name
|
Light-Duty Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Solid Rubber
|
|
Maximum Load
|
145 lbs (65.76 kg)
|
|
Wheel Diameter
|
5 inch (127 mm)
|
|
Wheel Width
|
0.9688 inch (24.61 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
U-Shaped Roller
Features
Threaded Stem
Wheel Width
4.38 inch (111 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Metal
Features
Brake (optional feature)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
551 lbs (250 kg)
Wheel Diameter
4.92 inch (125 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details