H021-40X -- LIGHT-DUTY CASTER
Payson Casters, Inc.
Light-Duty Caster
H021-40X
Suppliers
Light-Duty Caster
H021-40X
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H021-40X |
|
Product Name
|
Light-Duty Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Rubber/Plastic
|
|
Maximum Load
|
110 lbs (49.89 kg)
|
|
Wheel Diameter
|
4 inch (102 mm)
|
|
Wheel Width
|
0.9688 inch (24.61 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Features
Threaded Stem
Maximum Load
220 lbs (100 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Plastic
Features
Brake (optional feature)
View Details
Caster Type
Stem Caster
Wheel Type
Plastic; Nylon
Features
Brake
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details