H021-20X -- LIGHT-DUTY CASTER
Payson Casters, Inc.
Light-Duty Caster
H021-20X
Suppliers
Light-Duty Caster
H021-20X
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H021-20X |
|
Product Name
|
Light-Duty Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Rubber/Plastic
|
|
Maximum Load
|
75 lbs (34.01 kg)
|
|
Wheel Diameter
|
2 inch (50.8 mm)
|
|
Wheel Width
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Leveling Caster
Wheel Type
Single Wheel
Features
Threaded Stem
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Solid Rubber
Features
Brake (optional feature)
View Details
Maximum Load
331 lbs (150 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.18 inch (30 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details