H020-50X -- LIGHT-DUTY CASTER
Payson Casters, Inc.
Light-Duty Caster
H020-50X
Suppliers
Light-Duty Caster
H020-50X
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H020-50X |
|
Product Name
|
Light-Duty Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Rubber/Plastic
|
|
Maximum Load
|
125 lbs (56.69 kg)
|
|
Wheel Diameter
|
5 inch (127 mm)
|
|
Wheel Width
|
0.9688 inch (24.61 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Maximum Load
1125 lbs (510 kg)
Wheel Width
3.94 inch (100 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
66.15 lbs (30 kg)
View Details