H020-40H -- LIGHT-DUTY CASTER
Payson Casters, Inc.
Light-Duty Caster
H020-40H
Suppliers
Light-Duty Caster
H020-40H
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H020-40H |
|
Product Name
|
Light-Duty Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Solid Rubber
|
|
Maximum Load
|
135 lbs (61.22 kg)
|
|
Wheel Diameter
|
4 inch (102 mm)
|
|
Wheel Width
|
0.9688 inch (24.61 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem; Twin Wheel
Maximum Load
441 lbs (200 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Thermoplastic on Polypropylene Wheel
Features
Brake (optional feature)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
121 lbs (55 kg)
Wheel Diameter
3.15 inch (80 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details