H020-20X -- LIGHT-DUTY CASTER
Payson Casters, Inc.
Light-Duty Caster
H020-20X
Suppliers
Light-Duty Caster
H020-20X
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H020-20X |
|
Product Name
|
Light-Duty Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Rubber/Plastic
|
|
Maximum Load
|
75 lbs (34.01 kg)
|
|
Wheel Diameter
|
2 inch (50.8 mm)
|
|
Wheel Width
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Brake; Threaded Stem
Maximum Load
110 lbs (50 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Thermoplastic on Polypropylene Wheel
Features
Brake (optional feature)
View Details
Maximum Load
375 lbs (170 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.18 inch (30 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details