H020-20H -- LIGHT-DUTY CASTER
Payson Casters, Inc.
Light-Duty Caster
H020-20H
Suppliers
Light-Duty Caster
H020-20H
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H020-20H |
|
Product Name
|
Light-Duty Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Solid Rubber
|
|
Maximum Load
|
100 lbs (45.35 kg)
|
|
Wheel Diameter
|
2 inch (50.8 mm)
|
|
Wheel Width
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Rubber/Metal
Features
Brake (optional feature)
View Details
Wheel Type
L-Shaped Roller
Features
Threaded Stem
Wheel Width
3.81 inch (96.84 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details