Payne Engineering Company, Inc. Variable Transformer; Thermocouple Type Payne Engineering 36TBP-1-10

Description
VARIABLE TRANSFORMER; Thermocouple Type:-; Operating Temperature Max:-; Operating Temperature Min:-; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:-; Height:84.582mm; Input Voltage:120V AC RoHS Compliant: No
Datasheet
Description
VARIABLE TRANSFORMER; Thermocouple Type:-; Operating Temperature Max:-; Operating Temperature Min:-; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:-; Height:84.582mm; Input Voltage:120V AC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Transformer; Thermocouple Type Payne Engineering - 83F7628 - Newark, An Avnet Company
Chicago, IL, United States
Variable Transformer; Thermocouple Type Payne Engineering
83F7628
Variable Transformer; Thermocouple Type Payne Engineering 83F7628
VARIABLE TRANSFORMER; Thermocouple Type:-; Operating Temperature Max:-; Operating Temperature Min:-; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:-; Height:84.582mm; Input Voltage:120V AC RoHS Compliant: No

VARIABLE TRANSFORMER; Thermocouple Type:-; Operating Temperature Max:-; Operating Temperature Min:-; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:-; Height:84.582mm; Input Voltage:120V AC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 83F7628
Product Name Variable Transformer; Thermocouple Type Payne Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Mold Controllers - Altanium Matrix5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details