Payne Engineering Company, Inc. Variable Transformer; Thermocouple Type Payne Engineering 18TP-1-10

Description
VARIABLE TRANSFORMER; Thermocouple Type:-; Operating Temperature Max:-; Operating Temperature Min:-; Temperature Accuracy ±:-; Output Voltage Max:118VAC; Output Voltage Min:-; Product Range:18T Series; Height:63.5mm; Length:63.5mm RoHS Compliant: No
Description
VARIABLE TRANSFORMER; Thermocouple Type:-; Operating Temperature Max:-; Operating Temperature Min:-; Temperature Accuracy ±:-; Output Voltage Max:118VAC; Output Voltage Min:-; Product Range:18T Series; Height:63.5mm; Length:63.5mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Variable Transformer; Thermocouple Type Payne Engineering - 16F1148 - Newark, An Avnet Company
Chicago, IL, United States
Variable Transformer; Thermocouple Type Payne Engineering
16F1148
Variable Transformer; Thermocouple Type Payne Engineering 16F1148
VARIABLE TRANSFORMER; Thermocouple Type:-; Operating Temperature Max:-; Operating Temperature Min:-; Temperature Accuracy ±:-; Output Voltage Max:118VAC; Output Voltage Min:-; Product Range:18T Series; Height:63.5mm; Length:63.5mm RoHS Compliant: No

VARIABLE TRANSFORMER; Thermocouple Type:-; Operating Temperature Max:-; Operating Temperature Min:-; Temperature Accuracy ±:-; Output Voltage Max:118VAC; Output Voltage Min:-; Product Range:18T Series; Height:63.5mm; Length:63.5mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 16F1148
Product Name Variable Transformer; Thermocouple Type Payne Engineering
Control Signal Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Electronic Hygrotherm ETF 012 - 01230.1-00 - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details
Mold Controllers - Altanium® NEO5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details