Caterpillar Machines Compact Wheel Loaders 914K

Description
The Cat 914K Compact Wheel Loader sets a new standard for productivity, fuel efficiency and comfort. On-the-go operator tuned hydraulics and drive train adjust the machine’s response to the task at hand. Low sound levels, large spacious cab and intuitive controls keep you working comfortably all day long. The new Cat Optimized Z-bar Loader linkage delivers the performance and breakout forces of a traditional Z-bar linkage with the parallelism and load handling capability of a tool carrier. Experience the new industry benchmark. Optimized Parallel Lift Z-bar Linkage Combines the digging efficiency of a traditional Z-bar with tool carrier capabilities for superior performance and flexibility. Cab and Controls Large, spacious cab features excellent visibility to the front and rear, extremely low sound levels and low-effort ergonomic joystick controls so you can concentrate on your work. In cab adjustments are easy with intuitive controls and an easy to read display. Electronic Power Management A smooth, step-less electronically controlled hydrostatic transmission provides adjustable power to the ground and superb groundspeed control for fast digging cycles and the flexibility to efficiently perform a multitude of tasks. Powerful Predictable Hydraulics The system is optimized for fast cycle times while delivering higher breakout forces. Working with buckets, forks and other work tools has never been more efficient. Work Tools A new line of optimized Performance Series buckets and pallet forks as well as a wide range of work tools are available in a Pin On, Integrated Toolcarrier (IT) coupler or ISO 23727 coupler interface. Serviceability Daily service points are easily accessible. Extended service intervals and excellent service access make daily checks quick and easy, allowing you to get to work sooner.
Datasheet
Description
The Cat 914K Compact Wheel Loader sets a new standard for productivity, fuel efficiency and comfort. On-the-go operator tuned hydraulics and drive train adjust the machine’s response to the task at hand. Low sound levels, large spacious cab and intuitive controls keep you working comfortably all day long. The new Cat Optimized Z-bar Loader linkage delivers the performance and breakout forces of a traditional Z-bar linkage with the parallelism and load handling capability of a tool carrier. Experience the new industry benchmark. Optimized Parallel Lift Z-bar Linkage Combines the digging efficiency of a traditional Z-bar with tool carrier capabilities for superior performance and flexibility. Cab and Controls Large, spacious cab features excellent visibility to the front and rear, extremely low sound levels and low-effort ergonomic joystick controls so you can concentrate on your work. In cab adjustments are easy with intuitive controls and an easy to read display. Electronic Power Management A smooth, step-less electronically controlled hydrostatic transmission provides adjustable power to the ground and superb groundspeed control for fast digging cycles and the flexibility to efficiently perform a multitude of tasks. Powerful Predictable Hydraulics The system is optimized for fast cycle times while delivering higher breakout forces. Working with buckets, forks and other work tools has never been more efficient. Work Tools A new line of optimized Performance Series buckets and pallet forks as well as a wide range of work tools are available in a Pin On, Integrated Toolcarrier (IT) coupler or ISO 23727 coupler interface. Serviceability Daily service points are easily accessible. Extended service intervals and excellent service access make daily checks quick and easy, allowing you to get to work sooner.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Wheel Loaders - 914K - Caterpillar Machines
Cary, NC, USA
Compact Wheel Loaders
914K
Compact Wheel Loaders 914K
The Cat 914K Compact Wheel Loader sets a new standard for productivity, fuel efficiency and comfort. On-the-go operator tuned hydraulics and drive train adjust the machine’s response to the task at hand. Low sound levels, large spacious cab and intuitive controls keep you working comfortably all day long. The new Cat Optimized Z-bar Loader linkage delivers the performance and breakout forces of a traditional Z-bar linkage with the parallelism and load handling capability of a tool carrier. Experience the new industry benchmark. Optimized Parallel Lift Z-bar Linkage Combines the digging efficiency of a traditional Z-bar with tool carrier capabilities for superior performance and flexibility. Cab and Controls Large, spacious cab features excellent visibility to the front and rear, extremely low sound levels and low-effort ergonomic joystick controls so you can concentrate on your work. In cab adjustments are easy with intuitive controls and an easy to read display. Electronic Power Management A smooth, step-less electronically controlled hydrostatic transmission provides adjustable power to the ground and superb groundspeed control for fast digging cycles and the flexibility to efficiently perform a multitude of tasks. Powerful Predictable Hydraulics The system is optimized for fast cycle times while delivering higher breakout forces. Working with buckets, forks and other work tools has never been more efficient. Work Tools A new line of optimized Performance Series buckets and pallet forks as well as a wide range of work tools are available in a Pin On, Integrated Toolcarrier (IT) coupler or ISO 23727 coupler interface. Serviceability Daily service points are easily accessible. Extended service intervals and excellent service access make daily checks quick and easy, allowing you to get to work sooner.

The Cat 914K Compact Wheel Loader sets a new standard for productivity, fuel efficiency and comfort. On-the-go operator tuned hydraulics and drive train adjust the machine’s response to the task at hand. Low sound levels, large spacious cab and intuitive controls keep you working comfortably all day long. The new Cat Optimized Z-bar Loader linkage delivers the performance and breakout forces of a traditional Z-bar linkage with the parallelism and load handling capability of a tool carrier. Experience the new industry benchmark.
Optimized Parallel Lift Z-bar Linkage
Combines the digging efficiency of a traditional Z-bar with tool carrier capabilities for superior performance and flexibility.
Cab and Controls
Large, spacious cab features excellent visibility to the front and rear, extremely low sound levels and low-effort ergonomic joystick controls so you can concentrate on your work. In cab adjustments are easy with intuitive controls and an easy to read display.

Electronic Power Management

A smooth, step-less electronically controlled hydrostatic transmission provides adjustable power to the ground and superb groundspeed control for fast digging cycles and the flexibility to efficiently perform a multitude of tasks.
Powerful Predictable Hydraulics
The system is optimized for fast cycle times while delivering higher breakout forces. Working with buckets, forks and other work tools has never been more efficient.
Work Tools
A new line of optimized Performance Series buckets and pallet forks as well as a wide range of work tools are available in a Pin On, Integrated Toolcarrier (IT) coupler or ISO 23727 coupler interface.
Serviceability
Daily service points are easily accessible. Extended service intervals and excellent service access make daily checks quick and easy, allowing you to get to work sooner.

Supplier's Site Datasheet

Technical Specifications

  Caterpillar Machines
Product Category Earth Moving and Landscaping Machines
Product Number 914K
Product Name Compact Wheel Loaders
Type Wheel Loader
Unlock Full Specs
to access all available technical data

Similar Products

Wheeled Excavators -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Wheeled Excavator
Horsepower 169 HP
Operating Weight 37715 to 50265 lbs (17104 to 22796 kg)
View Details
Skid Steer Loaders and Track Loaders -  - Wacker Neuson SE
Specs
Type Skid Steer Loader; Track Loader
Horsepower 74 to 74.3 HP
Load Capacity 2348 to 2800 lbs (1065 to 1270 kg)
View Details
Mini-excavators -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Crawler Excavator
Operating Weight 3903 to 13186 lbs (1770 to 5980 kg)
View Details
Doosan DL550-3 Wheel Loader -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Wheel Loader
Horsepower 380 HP
Operating Weight 69655 lbs (31590 kg)
View Details