Caterpillar Machines Small Wheel Loaders 930K

Description
Offering world class performance, value and reliability. Optimized Parallel Lift Z-bar Linkage Combines the digging efficiency of a traditional Z-bar with tool carrier capabilities for superior performance and flexibility. Cab and Controls Large, spacious cab features excellent visibility to the front and rear, extremely low sound levels and low-effort ergonomic joystick controls so you can concentrate on your work. In cab adjustments are easy with intuitive controls and an easy to read optional display. Intelligent Power Management A smooth, step-less electronically controlled hydrostatic transmission provides adjustable power to the ground and superb groundspeed control for fast digging cycles and the flexibility to efficiently perform a multitude of tasks. Powerful Predictable Hydraulics The system senses demand and adjusts flow and pressure to match. Working with buckets, forks and other work tools has never been more efficient. Work Tools A new line of optimized Performance Series buckets, pallet and construction forks as well as a wide range of work tools are available in a Pin-on, Fusion™ coupler or ISO 23727 coupler interface. Serviceability Daily service points are easily accessible from ground level. Extended service intervals and excellent service access make daily checks quick and easy, allowing you to get to work sooner.
Datasheet
Description
Offering world class performance, value and reliability. Optimized Parallel Lift Z-bar Linkage Combines the digging efficiency of a traditional Z-bar with tool carrier capabilities for superior performance and flexibility. Cab and Controls Large, spacious cab features excellent visibility to the front and rear, extremely low sound levels and low-effort ergonomic joystick controls so you can concentrate on your work. In cab adjustments are easy with intuitive controls and an easy to read optional display. Intelligent Power Management A smooth, step-less electronically controlled hydrostatic transmission provides adjustable power to the ground and superb groundspeed control for fast digging cycles and the flexibility to efficiently perform a multitude of tasks. Powerful Predictable Hydraulics The system senses demand and adjusts flow and pressure to match. Working with buckets, forks and other work tools has never been more efficient. Work Tools A new line of optimized Performance Series buckets, pallet and construction forks as well as a wide range of work tools are available in a Pin-on, Fusion™ coupler or ISO 23727 coupler interface. Serviceability Daily service points are easily accessible from ground level. Extended service intervals and excellent service access make daily checks quick and easy, allowing you to get to work sooner.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Wheel Loaders - 930K - Caterpillar Machines
Cary, NC, USA
Small Wheel Loaders
930K
Small Wheel Loaders 930K
Offering world class performance, value and reliability. Optimized Parallel Lift Z-bar Linkage Combines the digging efficiency of a traditional Z-bar with tool carrier capabilities for superior performance and flexibility. Cab and Controls Large, spacious cab features excellent visibility to the front and rear, extremely low sound levels and low-effort ergonomic joystick controls so you can concentrate on your work. In cab adjustments are easy with intuitive controls and an easy to read optional display. Intelligent Power Management A smooth, step-less electronically controlled hydrostatic transmission provides adjustable power to the ground and superb groundspeed control for fast digging cycles and the flexibility to efficiently perform a multitude of tasks. Powerful Predictable Hydraulics The system senses demand and adjusts flow and pressure to match. Working with buckets, forks and other work tools has never been more efficient. Work Tools A new line of optimized Performance Series buckets, pallet and construction forks as well as a wide range of work tools are available in a Pin-on, Fusion™ coupler or ISO 23727 coupler interface. Serviceability Daily service points are easily accessible from ground level. Extended service intervals and excellent service access make daily checks quick and easy, allowing you to get to work sooner.

Offering world class performance, value and reliability.
Optimized Parallel Lift Z-bar Linkage
Combines the digging efficiency of a traditional Z-bar with tool carrier capabilities for superior performance and flexibility.
Cab and Controls
Large, spacious cab features excellent visibility to the front and rear, extremely low sound levels and low-effort ergonomic joystick controls so you can concentrate on your work. In cab adjustments are easy with intuitive controls and an easy to read optional display.
Intelligent Power Management
A smooth, step-less electronically controlled hydrostatic transmission provides adjustable power to the ground and superb groundspeed control for fast digging cycles and the flexibility to efficiently perform a multitude of tasks.
Powerful Predictable Hydraulics
The system senses demand and adjusts flow and pressure to match. Working with buckets, forks and other work tools has never been more efficient.

Work Tools

A new line of optimized Performance Series buckets, pallet and construction forks as well as a wide range of work tools are available in a Pin-on, Fusion™ coupler or ISO 23727 coupler interface.
Serviceability
Daily service points are easily accessible from ground level. Extended service intervals and excellent service access make daily checks quick and easy, allowing you to get to work sooner.

Supplier's Site Datasheet

Technical Specifications

  Caterpillar Machines
Product Category Earth Moving and Landscaping Machines
Product Number 930K
Product Name Small Wheel Loaders
Type Wheel Loader
Unlock Full Specs
to access all available technical data

Similar Products

Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details
Skid Steer Loaders and Track Loaders -  - Wacker Neuson SE
Specs
Type Skid Steer Loader; Track Loader
Horsepower 74 to 74.3 HP
Load Capacity 2348 to 2800 lbs (1065 to 1270 kg)
View Details
Backhoe Loaders - 430F2 - Caterpillar Machines
Caterpillar Machines
Specs
Type Backhoe Loader
Horsepower 108 HP
Operating Weight 24251 lbs (10998 kg)
View Details
Compact Wheel Loaders -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Wheel Loader
Horsepower 54 to 75 HP
Operating Weight 9945 to 13779 lbs (4510 to 6249 kg)
View Details