Pasternack RF Antennas PEWAN090-10ELNF

Description
10.3GHz General Purpose Horn RF Antenna 8.2GHz ~ 12.4GHz 10dBi N Type Female Waveguide Mount
Datasheet
Description
10.3GHz General Purpose Horn RF Antenna 8.2GHz ~ 12.4GHz 10dBi N Type Female Waveguide Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - PEWAN090-10ELNF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PEWAN090-10ELNF
RF Antennas PEWAN090-10ELNF
10.3GHz General Purpose Horn RF Antenna 8.2GHz ~ 12.4GHz 10dBi N Type Female Waveguide Mount

10.3GHz General Purpose Horn RF Antenna 8.2GHz ~ 12.4GHz 10dBi N Type Female Waveguide Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number PEWAN090-10ELNF
Product Name RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2370914-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; IoT, CDMA 850, CDMA 1900, LTE, UMTS, GSM 900, GSM, GPS, M2M, GSM 1800, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details
Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details